Inductor General Purpose Molded Wirewound 150uH 10% 100KHz 30Q-Factor Ferrite 0.13A 6.1Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1154K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150uH, 100KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 150uH, 100KHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1154K000 can be used for catalog matching and distributor lookup.
150µH Unshielded Wirewound Inductor 130mA 6.1Ohm Max 2-SMD, J-Lead
150µH Unshielded Wirewound Inductor 130mA 6.1Ohm Max 2-SMD, J-Lead
150µH Unshielded Wirewound Inductor 130mA 6.1Ohm Max 2-SMD, J-Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82432C1154K000 | 495-77015-6-ND |
| Product Name | Automotive 150uH 100KHz 0.13A Inductor and Choke | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | General Purpose | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Q Factor | 30 | 30 |