EPCOS AG Fixed Inductors B82432C1124K000

Description
120µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432C1124K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1124K000-ND
Fixed Inductors B82432C1124K000-ND
120µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max 2-SMD, J-Lead

120µH Unshielded Wirewound Inductor 140mA 5.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 120UH 140MA 5.2OHM Inductor and Choke - 71-B82432C1124K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 140MA 5.2OHM Inductor and Choke
71-B82432C1124K000
SMD 120UH 140MA 5.2OHM Inductor and Choke 71-B82432C1124K000
FIXED IND 120UH 140MA 5.2OHM SMD Product overview: B82432C1124K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 140MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 140MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1124K000 can be used for catalog matching and distributor lookup.

FIXED IND 120UH 140MA 5.2OHM SMD Product overview: B82432C1124K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 140MA, 5.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 140MA, 5.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1124K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82432C1124K000-ND 71-B82432C1124K000
Product Name Fixed Inductors SMD 120UH 140MA 5.2OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers