EPCOS AG Fixed Inductors B82432C1122K000

Description
1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432C1122K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432C1122K000-ND
Fixed Inductors B82432C1122K000-ND
1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead

1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
1.2UH 560MA 320MOHM Inductor and Choke - 71-B82432C1122K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 560MA 320MOHM Inductor and Choke
71-B82432C1122K000
1.2UH 560MA 320MOHM Inductor and Choke 71-B82432C1122K000
FIXED IND 1.2UH 560MA 320MOHM SM Product overview: B82432C1122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 560MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 560MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1122K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 560MA 320MOHM SM Product overview: B82432C1122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 560MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 560MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1122K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82432C1122K000-ND 71-B82432C1122K000
Product Name Fixed Inductors 1.2UH 560MA 320MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.3uH 100MHz 0.22A Inductor and Choke - 71-0603HP-R30XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details