EPCOS AG Automotive 1000uH 100KHz 0.055A Inductor and Choke B82432C1105K000

Description
Inductor General Purpose Molded Wirewound 1000uH 10% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 1000uH 10% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1000uH 100KHz 0.055A Inductor and Choke - 71-B82432C1105K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 100KHz 0.055A Inductor and Choke
71-B82432C1105K000
Automotive 1000uH 100KHz 0.055A Inductor and Choke 71-B82432C1105K000
Inductor General Purpose Molded Wirewound 1000uH 10% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1000uH 10% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1105K000TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1105K000CT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1105K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 55MA 32 OHM SMD

FIXED IND 1MH 55MA 32 OHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432C1105K000
863206-B82432C1105K000
Fixed Inductors - B82432C1105K000 863206-B82432C1105K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863206-B82432C1105K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 32Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1746-2, 495-1746-1, -495-1746-1-ND, -495-1746-1, -B82432C1105K, B82432C1105K

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863206-B82432C1105K000
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 32Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1746-2, 495-1746-1, -495-1746-1-ND, -495-1746-1, -B82432C1105K, B82432C1105K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1105K000 495-B82432C1105K000TR-ND 863206-B82432C1105K000
Product Name Automotive 1000uH 100KHz 0.055A Inductor and Choke Fixed Inductors Fixed Inductors - B82432C1105K000
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers