EPCOS AG Automotive 1000uH 100KHz 0.055A Inductor and Choke B82432C1105J000

Description
Inductor General Purpose Molded Wirewound 1000uH 5% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 1000uH 5% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1000uH 100KHz 0.055A Inductor and Choke - 71-B82432C1105J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 100KHz 0.055A Inductor and Choke
71-B82432C1105J000
Automotive 1000uH 100KHz 0.055A Inductor and Choke 71-B82432C1105J000
Inductor General Purpose Molded Wirewound 1000uH 5% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1000uH 5% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1105J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82432C1105J000TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1105J000CT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1105J000DKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82432C1105J000 495-B82432C1105J000TR-ND
Product Name Automotive 1000uH 100KHz 0.055A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details