EPCOS AG Fixed Inductors B82432C1104K000

Description
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1745-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1745-1-ND
Fixed Inductors 495-1745-1-ND
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1745-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1745-2-ND
Fixed Inductors 495-1745-2-ND
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1745-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1745-6-ND
Fixed Inductors 495-1745-6-ND
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432C1104K000
844862-B82432C1104K000
Fixed Inductors - B82432C1104K000 844862-B82432C1104K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 844862-B82432C1104K0 00 Series: SIMID Features: 100 µH Inductor 145 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1745-2, 495-1745-1, -B82432C1104K, 495-1745-6, -495-1745-1-ND, -495-1745-1, B82432C1104K

Manufacturer: EPCOS (TDK)
Win Source Part Number: 844862-B82432C1104K000
Series: SIMID
Features: 100 µH Inductor 145 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1745-2, 495-1745-1, -B82432C1104K, 495-1745-6, -495-1745-1-ND, -495-1745-1, B82432C1104K

Buy Now Datasheet
Automotive 100uH 100KHz 0.145A Inductor and Choke - 71-B82432C1104K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 100KHz 0.145A Inductor and Choke
71-B82432C1104K000
Automotive 100uH 100KHz 0.145A Inductor and Choke 71-B82432C1104K000
Inductor General Purpose Molded Wirewound 100uH 10% 100KHz 30Q-Factor Ferrite 0.145A 4.7Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.145A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1104K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 100uH 10% 100KHz 30Q-Factor Ferrite 0.145A 4.7Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 100KHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 100KHz, 0.145A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 8Mhz, 1812 Rohs Compliant Epcos - 92AH4085 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 8Mhz, 1812 Rohs Compliant Epcos
92AH4085
Inductor, 100Uh, 8Mhz, 1812 Rohs Compliant Epcos 92AH4085
INDUCTOR, 100UH, 8MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 100UH, 8MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1745-1-ND 844862-B82432C1104K000 71-B82432C1104K000 92AH4085
Product Name Fixed Inductors Fixed Inductors - B82432C1104K000 Automotive 100uH 100KHz 0.145A Inductor and Choke Inductor, 100Uh, 8Mhz, 1812 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details