EPCOS AG Fixed Inductors B82432C1103K000

Description
FIXED IND 10UH 320MA 980 MOHM
Request a Quote Datasheet
Description
FIXED IND 10UH 320MA 980 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82432C1103K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 320MA 980 MOHM

FIXED IND 10UH 320MA 980 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82432C1103K000CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 320mA 980mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 320mA 980mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82432C1103K000TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 320mA 980mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 320mA 980mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 10uH 1MHz 0.32A Inductor and Choke - 71-B82432C1103K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10uH 1MHz 0.32A Inductor and Choke
71-B82432C1103K000
Automotive 10uH 1MHz 0.32A Inductor and Choke 71-B82432C1103K000
Inductor General Purpose Molded Wirewound 10uH 10% 1MHz 40Q-Factor Ferrite 0.32A 0.98Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1103K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 10uH 10% 1MHz 40Q-Factor Ferrite 0.32A 0.98Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1103K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432C1103K000
1021727-B82432C1103K000
Fixed Inductors - B82432C1103K000 1021727-B82432C1103K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021727-B82432C1103K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 320mA Inductance: 10μH Height - Seated (Max): 0.134" (3.40mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 40 @ 7.96MHz Frequency - Self Resonant: 28MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 980 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021727-B82432C1103K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 320mA
Inductance: 10μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 40 @ 7.96MHz
Frequency - Self Resonant: 28MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 980 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - B82432C1103K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82432C1103K000
Fixed Inductors B82432C1103K000
FIXED IND 10UH 320MA 980MOHM SMD

FIXED IND 10UH 320MA 980MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82432C1103K000DKR-ND 71-B82432C1103K000 1021727-B82432C1103K000 B82432C1103K000
Product Name Fixed Inductors Automotive 10uH 1MHz 0.32A Inductor and Choke Fixed Inductors - B82432C1103K000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details