Inductor General Purpose Molded Wirewound 10uH 10% 1MHz 40Q-Factor Ferrite 0.32A 0.98Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1103K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uH, 1MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10uH, 1MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1103K can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150881-B82432C1103K
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82432C1103K | 1150881-B82432C1103K |
| Product Name | Automotive 10uH 1MHz 0.32A Inductor and Choke | Fixed Inductors - B82432C1103K |
| Mounting Option | Surface Mount | |
| Technology | General Purpose | |
| Core Material | Ferrite | |
| Inductance Tolerance | 10 (+/- %) |