EPCOS AG Fixed Inductors B82432C1102K000

Description
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1743-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1743-1-ND
Fixed Inductors 495-1743-1-ND
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1743-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1743-2-ND
Fixed Inductors 495-1743-2-ND
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1743-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1743-6-ND
Fixed Inductors 495-1743-6-ND
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 1uH 1MHz 0.6A Inductor and Choke - 71-B82432C1102K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 1MHz 0.6A Inductor and Choke
71-B82432C1102K000
Automotive 1uH 1MHz 0.6A Inductor and Choke 71-B82432C1102K000
Inductor General Purpose Molded Wirewound 1uH 10% 1MHz 40Q-Factor Ferrite 0.6A 0.28Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1102K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1102K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1uH 10% 1MHz 40Q-Factor Ferrite 0.6A 0.28Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432C1102K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 1MHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 1MHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432C1102K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432C1102K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82432C1102K000
Fixed Inductors B82432C1102K000
FIXED IND 1UH 600MA 280 MOHM SMD

FIXED IND 1UH 600MA 280 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 200Mhz, 1812 Rohs Compliant Epcos - 92AH4084 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 200Mhz, 1812 Rohs Compliant Epcos
92AH4084
Inductor, 1Uh, 200Mhz, 1812 Rohs Compliant Epcos 92AH4084
INDUCTOR, 1UH, 200MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 200MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site
Smt-Inductor 1812 1Uh 10% / Tape & Reel Epcos - 06J0662 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 1812 1Uh 10% / Tape & Reel Epcos
06J0662
Smt-Inductor 1812 1Uh 10% / Tape & Reel Epcos 06J0662
SMT-INDUCTOR 1812 1uH 10% / TAPE & REEL

SMT-INDUCTOR 1812 1uH 10% / TAPE & REEL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1743-1-ND 71-B82432C1102K000 B82432C1102K000 92AH4084 06J0662
Product Name Fixed Inductors Automotive 1uH 1MHz 0.6A Inductor and Choke Fixed Inductors Inductor, 1Uh, 200Mhz, 1812 Rohs Compliant Epcos Smt-Inductor 1812 1Uh 10% / Tape & Reel Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details