EPCOS AG Fixed Inductors B82432A1562J000

Description
5.6µH Unshielded Wirewound Inductor 375mA 710mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 375mA 710mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1562J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1562J000-ND
Fixed Inductors B82432A1562J000-ND
5.6µH Unshielded Wirewound Inductor 375mA 710mOhm Max 2-SMD, J-Lead

5.6µH Unshielded Wirewound Inductor 375mA 710mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1562J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469818 - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details