EPCOS AG Fixed Inductors B82432A1473K000

Description
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75665-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75665-2-ND
Fixed Inductors 495-75665-2-ND
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 47uH 100KHz 0.21A Inductor and Choke - 71-B82432A1473K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.21A Inductor and Choke
71-B82432A1473K000
Automotive 47uH 100KHz 0.21A Inductor and Choke 71-B82432A1473K000
Inductor General Purpose Molded Wirewound 47uH 10% 100KHz 40Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1473K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 47uH 10% 100KHz 40Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1473K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432A1473K000
769564-B82432A1473K000
Fixed Inductors - B82432A1473K000 769564-B82432A1473K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769564-B82432A1473K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 210mA Shielding: Unshielded Inductance: 47μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 2.52MHz Frequency - Self Resonant: 9.5MHz Test Frequency: 100kHz Family Name: B82432A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.3 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.126" (3.20mm) Alternative Parts (Cross-Reference): P1812-473H; P1812-473J; AISC-1812H-470K-T; P1812R-473J; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769564-B82432A1473K000
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 210mA
Shielding: Unshielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 2.52MHz
Frequency - Self Resonant: 9.5MHz
Test Frequency: 100kHz
Family Name: B82432A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.3 Ohm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: SMD
Height - Seated (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): P1812-473H; P1812-473J; AISC-1812H-470K-T; P1812R-473J;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75665-2-ND 71-B82432A1473K000 769564-B82432A1473K000
Product Name Fixed Inductors Automotive 47uH 100KHz 0.21A Inductor and Choke Fixed Inductors - B82432A1473K000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details