Manufacturer: EPCOS (TDK)
Win Source Part Number: 863203-B82432A1473J0
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µH Unshielded Wirewound Inductor 210 mA 2.3Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
47µH Unshielded Wirewound Inductor 210mA 2.3Ohm Max 2-SMD, J-Lead
Inductor General Purpose Molded Wirewound 47uH 5% 100KHz 40Q-Factor Ferrite 0.21A 2.3Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1473J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.21A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1473J000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 863203-B82432A1473J000 | B82432A1473J000-ND | 71-B82432A1473J000 |
| Product Name | Fixed Inductors - B82432A1473J000 | Fixed Inductors | Automotive 47uH 100KHz 0.21A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | General Purpose | |
| Lead Style | J | J | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |