Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047955-B82432A1473J
Inductance: 47 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ferrite
Height: 3.4 mm
Categories: OEM Parts(A-B)
DC Resistance (DCR): 2.3 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Depth: 3.5 mm
Max DC Current: 210 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047955-B82432A1473J |
| Product Name | OEM Parts - OEM Parts (A - B) - B82432A1473J |