EPCOS AG Fixed Inductors B82432A1394K000

Description
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1394K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1394K000-ND
Fixed Inductors B82432A1394K000-ND
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead

390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1394K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details