EPCOS AG Fixed Inductors B82432A1394J000

Description
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1394J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1394J000-ND
Fixed Inductors B82432A1394J000-ND
390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead

390µH Unshielded Wirewound Inductor 80mA 15.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1394J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details