EPCOS AG Fixed Inductors B82432A1333J000

Description
33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1333J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1333J000-ND
Fixed Inductors B82432A1333J000-ND
33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 230mA 1.85Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1333J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176784-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details