EPCOS AG Fixed Inductors B82432A1332K000

Description
3.3µH Unshielded Wirewound Inductor 425mA 550mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 425mA 550mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75662-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75662-2-ND
Fixed Inductors 495-75662-2-ND
3.3µH Unshielded Wirewound Inductor 425mA 550mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 425mA 550mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82432A1332K000
769563-B82432A1332K000
Fixed Inductors - B82432A1332K000 769563-B82432A1332K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 769563-B82432A1332K0 00 Series: SIMID Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: 2-SMD, J-Lead Current Rating: 425mA Shielding: Unshielded Inductance: 3.3μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 30 @ 7.96MHz Frequency - Self Resonant: 155MHz Test Frequency: 1MHz Family Name: B82432A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 550 mOhm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.126" (3.20mm) Alternative Parts (Cross-Reference): 1812PS-332MD; 1812PS-332MC; 1812PS-332MB; 74476603; Introduction Date: March 31, 2008 ECCN: EAR99 Country of Origin: China, Germany, Hungary Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 769563-B82432A1332K000
Series: SIMID
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 2-SMD, J-Lead
Current Rating: 425mA
Shielding: Unshielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 155MHz
Test Frequency: 1MHz
Family Name: B82432A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 550 mOhm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: SMD
Height - Seated (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): 1812PS-332MD; 1812PS-332MC; 1812PS-332MB; 74476603;
Introduction Date: March 31, 2008
ECCN: EAR99
Country of Origin: China, Germany, Hungary
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Automotive 3.3uH 1MHz 0.425A Inductor and Choke - 71-B82432A1332K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.3uH 1MHz 0.425A Inductor and Choke
71-B82432A1332K000
Automotive 3.3uH 1MHz 0.425A Inductor and Choke 71-B82432A1332K000
Inductor General Purpose Molded Wirewound 3.3uH 10% 1MHz 30Q-Factor Ferrite 0.425A 0.55Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.425A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.425A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1332K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 3.3uH 10% 1MHz 30Q-Factor Ferrite 0.425A 0.55Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1332K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 1MHz, 0.425A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 1MHz, 0.425A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1332K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82432A1332K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82432A1332K000
Fixed Inductors B82432A1332K000
FIXED IND 3.3UH 425MA 550MOHM SM

FIXED IND 3.3UH 425MA 550MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75662-2-ND 769563-B82432A1332K000 71-B82432A1332K000 B82432A1332K000
Product Name Fixed Inductors Fixed Inductors - B82432A1332K000 Automotive 3.3uH 1MHz 0.425A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details