270µH Unshielded Wirewound Inductor 90mA 12.5Ohm Max 2-SMD, J-Lead
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912651-B82432A1274K0
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 270 µH Unshielded Wirewound Inductor 90 mA 12.5Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Inductor General Purpose Molded Wirewound 270uH 10% 100KHz 30Q-Factor Ferrite 0.09A 12.5Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1274K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 270uH, 100KHz, 0.09A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1274K000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | B82432A1274K000-ND | 912651-B82432A1274K000 | 71-B82432A1274K000 |
| Product Name | Fixed Inductors | Fixed Inductors - B82432A1274K000 | Automotive 270uH 100KHz 0.09A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |