EPCOS AG Fixed Inductors B82432A1222J000

Description
2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1222J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1222J000-ND
Fixed Inductors B82432A1222J000-ND
2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 480mA 430mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1222J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data