EPCOS AG Fixed Inductors B82432A1183K000

Description
18µH Unshielded Wirewound Inductor 270mA 1.35Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 270mA 1.35Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1183K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1183K000-ND
Fixed Inductors B82432A1183K000-ND
18µH Unshielded Wirewound Inductor 270mA 1.35Ohm Max 2-SMD, J-Lead

18µH Unshielded Wirewound Inductor 270mA 1.35Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1183K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2273JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details