TDK Corporation OEM Parts - OEM Parts (A - B) - B82432A1182K B82432A1182K

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047954-B82432A1182K Inductance: 1.8 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Height: 3.4 mm Categories: OEM Parts(A-B) DC Resistance (DCR): 410 mΩ Case / Package: 1812 Alternative Parts (Cross-Reference): B82432A1182KB82432-A 1182-K; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 3.5 mm Max DC Current: 490 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047954-B82432A1182K Inductance: 1.8 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Height: 3.4 mm Categories: OEM Parts(A-B) DC Resistance (DCR): 410 mΩ Case / Package: 1812 Alternative Parts (Cross-Reference): B82432A1182KB82432-A 1182-K; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 3.5 mm Max DC Current: 490 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B82432A1182K - 1047954-B82432A1182K - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B82432A1182K
1047954-B82432A1182K
OEM Parts - OEM Parts (A - B) - B82432A1182K 1047954-B82432A1182K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047954-B82432A1182K Inductance: 1.8 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Height: 3.4 mm Categories: OEM Parts(A-B) DC Resistance (DCR): 410 mΩ Case / Package: 1812 Alternative Parts (Cross-Reference): B82432A1182KB82432-A 1182-K; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Depth: 3.5 mm Max DC Current: 490 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047954-B82432A1182K
Inductance: 1.8 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Core Material: Ferrite
Height: 3.4 mm
Categories: OEM Parts(A-B)
DC Resistance (DCR): 410 mΩ
Case / Package: 1812
Alternative Parts (Cross-Reference): B82432A1182KB82432-A1182-K;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Depth: 3.5 mm
Max DC Current: 490 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1047954-B82432A1182K
Product Name OEM Parts - OEM Parts (A - B) - B82432A1182K
Unlock Full Specs
to access all available technical data