EPCOS AG Fixed Inductors B82432A1152K000

Description
1.5µH Unshielded Wirewound Inductor 535mA 350mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 535mA 350mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1152K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1152K000-ND
Fixed Inductors B82432A1152K000-ND
1.5µH Unshielded Wirewound Inductor 535mA 350mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 535mA 350mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1152K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data