EPCOS AG Fixed Inductors - B82432A1122K000 B82432A1122K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021719-B82432A1122K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 1.2μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 250MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 320 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021719-B82432A1122K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 1.2μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 250MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 320 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82432A1122K000
1021719-B82432A1122K000
Fixed Inductors - B82432A1122K000 1021719-B82432A1122K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021719-B82432A1122K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 1.2μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 250MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 320 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021719-B82432A1122K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 560mA
Inductance: 1.2μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 250MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 320 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - B82432A1122K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1122K000-ND
Fixed Inductors B82432A1122K000-ND
1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead

1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
1.2UH 560MA 320MOHM Inductor and Choke - 71-B82432A1122K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 560MA 320MOHM Inductor and Choke
71-B82432A1122K000
1.2UH 560MA 320MOHM Inductor and Choke 71-B82432A1122K000
FIXED IND 1.2UH 560MA 320MOHM SM Product overview: B82432A1122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 560MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 560MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1122K000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 560MA 320MOHM SM Product overview: B82432A1122K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 560MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 560MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1122K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021719-B82432A1122K000 B82432A1122K000-ND 71-B82432A1122K000
Product Name Fixed Inductors - B82432A1122K000 Fixed Inductors 1.2UH 560MA 320MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers