EPCOS AG Fixed Inductors B82432A1122J000

Description
1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1122J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1122J000-ND
Fixed Inductors B82432A1122J000-ND
1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead

1.2µH Unshielded Wirewound Inductor 560mA 320mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1122J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details