EPCOS AG Fixed Inductors B82432A1105K000

Description
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75362-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75362-2-ND
Fixed Inductors 495-75362-2-ND
1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 55mA 32Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 1000uH 100KHz 0.055A Inductor and Choke - 71-B82432A1105K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 100KHz 0.055A Inductor and Choke
71-B82432A1105K000
Automotive 1000uH 100KHz 0.055A Inductor and Choke 71-B82432A1105K000
Inductor General Purpose Molded Wirewound 1000uH 10% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1105K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1000uH 10% 100KHz 30Q-Factor Ferrite 0.055A 32Ohm DCR 1812 T/R Automotive AEC-Q200 Product overview: B82432A1105K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 100KHz, 0.055A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 100KHz, 0.055A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82432A1105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Epcos - 22C0493 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Epcos
22C0493
Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Epcos 22C0493
Inductor,Ferrite,1mH ,10+% Tol,10-% Tol,1812-Case

Inductor,Ferrite,1mH,10+% Tol,10-% Tol,1812-Case

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75362-2-ND 71-B82432A1105K000 22C0493
Product Name Fixed Inductors Automotive 1000uH 100KHz 0.055A Inductor and Choke Inductor,ferrite,1Mh,10+% Tol,10-% Tol,1812-Case Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details