EPCOS AG Fixed Inductors B82432A1104J000

Description
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1104J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1104J000-ND
Fixed Inductors B82432A1104J000-ND
100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 145mA 4.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1104J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details