EPCOS AG Fixed Inductors B82432A1102J000

Description
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82432A1102J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82432A1102J000-ND
Fixed Inductors B82432A1102J000-ND
1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 600mA 280mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82432A1102J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details