EPCOS AG Fixed Inductors B82422T3470K000

Description
47nH Unshielded Wirewound Inductor 450mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 450mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1742-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1742-2-ND
Fixed Inductors 495-1742-2-ND
47nH Unshielded Wirewound Inductor 450mA 200mOhm Max 2-SMD, J-Lead

47nH Unshielded Wirewound Inductor 450mA 200mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.047uH 100MHz 0.45A Inductor and Choke - 71-B82422T3470K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.047uH 100MHz 0.45A Inductor and Choke
71-B82422T3470K000
Automotive 0.047uH 100MHz 0.45A Inductor and Choke 71-B82422T3470K000
Inductor General Purpose Molded Wirewound 0.047uH 10% 100MHz 26Q-Factor Ceramic 0.45A 0.2Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T3470K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3470K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 0.047uH 10% 100MHz 26Q-Factor Ceramic 0.45A 0.2Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T3470K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uH, 100MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.047uH, 100MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3470K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1742-2-ND 71-B82422T3470K000
Product Name Fixed Inductors Automotive 0.047uH 100MHz 0.45A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details