EPCOS AG Fixed Inductors B82422T3150K000

Description
15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T3150K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T3150K000-ND
Fixed Inductors B82422T3150K000-ND
15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead

15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 450MA 130MOHM Inductor and Choke - 71-B82422T3150K000 - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 450MA 130MOHM Inductor and Choke
71-B82422T3150K000
SMD 450MA 130MOHM Inductor and Choke 71-B82422T3150K000
FIXED IND 15NH 450MA 130MOHM SMD Product overview: B82422T3150K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3150K000 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 450MA 130MOHM SMD Product overview: B82422T3150K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3150K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T3150K000-ND 71-B82422T3150K000
Product Name Fixed Inductors SMD 450MA 130MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details