EPCOS AG Fixed Inductors B82422T3150J000

Description
15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T3150J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T3150J000-ND
Fixed Inductors B82422T3150J000-ND
15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead

15nH Unshielded Wirewound Inductor 450mA 130mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 450MA 130MOHM Inductor and Choke - 71-B82422T3150J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 130MOHM Inductor and Choke
71-B82422T3150J000
SMD 450MA 130MOHM Inductor and Choke 71-B82422T3150J000
FIXED IND 15NH 450MA 130MOHM SMD Product overview: B82422T3150J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3150J000 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 450MA 130MOHM SMD Product overview: B82422T3150J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3150J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T3150J000-ND 71-B82422T3150J000
Product Name Fixed Inductors SMD 450MA 130MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic/Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details