EPCOS AG 450MA 310MOHM Inductor and Choke B82422T3101J000

Description
FIXED IND 100NH 450MA 310MOHM SM Product overview: B82422T3101J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3101J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 450MA 310MOHM SM Product overview: B82422T3101J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3101J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 310MOHM Inductor and Choke - 71-B82422T3101J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 310MOHM Inductor and Choke
71-B82422T3101J000
450MA 310MOHM Inductor and Choke 71-B82422T3101J000
FIXED IND 100NH 450MA 310MOHM SM Product overview: B82422T3101J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3101J000 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 450MA 310MOHM SM Product overview: B82422T3101J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T3101J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T3101J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T3101J000-ND
Fixed Inductors B82422T3101J000-ND
100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

100nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T3101J000 B82422T3101J000-ND
Product Name 450MA 310MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details