EPCOS AG Fixed Inductors B82422T1823J000

Description
82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1823J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1823J000-ND
Fixed Inductors B82422T1823J000-ND
82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 2-SMD, J-Lead

82µH Unshielded Wirewound Inductor 60mA 10Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 82UH 60MA 10 OHM Inductor and Choke - 71-B82422T1823J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 60MA 10 OHM Inductor and Choke
71-B82422T1823J000
SMD 82UH 60MA 10 OHM Inductor and Choke 71-B82422T1823J000
FIXED IND 82UH 60MA 10 OHM SMD Product overview: B82422T1823J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 60MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 60MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1823J000 can be used for catalog matching and distributor lookup.

FIXED IND 82UH 60MA 10 OHM SMD Product overview: B82422T1823J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 60MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 60MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1823J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T1823J000-ND 71-B82422T1823J000
Product Name Fixed Inductors SMD 82UH 60MA 10 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ceramic/Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details