EPCOS AG Fixed Inductors B82422T1822K000

Description
8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1822K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1822K000-ND
Fixed Inductors B82422T1822K000-ND
8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 2-SMD, J-Lead

8.2µH Unshielded Wirewound Inductor 170mA 2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 8.2UH 170MA 2 OHM Inductor and Choke - 71-B82422T1822K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 170MA 2 OHM Inductor and Choke
71-B82422T1822K000
SMD 8.2UH 170MA 2 OHM Inductor and Choke 71-B82422T1822K000
FIXED IND 8.2UH 170MA 2 OHM SMD Product overview: B82422T1822K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 170MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 170MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1822K000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 170MA 2 OHM SMD Product overview: B82422T1822K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 170MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 170MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1822K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T1822K000-ND 71-B82422T1822K000
Product Name Fixed Inductors SMD 8.2UH 170MA 2 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176781-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-20N 0402CT-20NXJRW , 0402CT-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details