EPCOS AG 450MA 340MOHM Inductor and Choke B82422T1681J000

Description
FIXED IND 680NH 450MA 340MOHM SM Product overview: B82422T1681J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1681J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 450MA 340MOHM SM Product overview: B82422T1681J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1681J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 340MOHM Inductor and Choke - 71-B82422T1681J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 340MOHM Inductor and Choke
71-B82422T1681J000
450MA 340MOHM Inductor and Choke 71-B82422T1681J000
FIXED IND 680NH 450MA 340MOHM SM Product overview: B82422T1681J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1681J000 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 450MA 340MOHM SM Product overview: B82422T1681J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1681J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422T1681J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 450MA 340 MOHM

FIXED IND 680NH 450MA 340 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82422T1681J000TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Wirewound Inductor 450mA 340mOhm Max 2-SMD, J-Lead

680nH Unshielded Wirewound Inductor 450mA 340mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1681J000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680NH 450MA 340 MOHM

FIXED IND 680NH 450MA 340 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1681J000 495-B82422T1681J000CT-ND
Product Name 450MA 340MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details