FIXED IND 5.6UH 200MA 1.6OHM SMD Product overview: B82422T1562J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 200MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 200MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1562J000 can be used for catalog matching and distributor lookup.
5.6µH Unshielded Wirewound Inductor 200mA 1.6Ohm Max 2-SMD, J-Lead
FIXED IND 5.6UH 200MA 1.6 OHM
FIXED IND 5.6UH 200MA 1.6 OHM
FIXED IND 5.6UH 200MA 1.6OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422T1562J000 | 495-B82422T1562J000TR-ND | B82422T1562J000 |
| Product Name | SMD 5.6UH 200MA 1.6OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Inductance Range | 5.6 microH | 5.6 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |