EPCOS AG Fixed Inductors B82422T1561K000

Description
560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1561K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1561K000-ND
Fixed Inductors B82422T1561K000-ND
560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
450MA 310MOHM Inductor and Choke - 71-B82422T1561K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 310MOHM Inductor and Choke
71-B82422T1561K000
450MA 310MOHM Inductor and Choke 71-B82422T1561K000
FIXED IND 560NH 450MA 310MOHM SM Product overview: B82422T1561K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1561K000 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 450MA 310MOHM SM Product overview: B82422T1561K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1561K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T1561K000-ND 71-B82422T1561K000
Product Name Fixed Inductors 450MA 310MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ceramic/Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers