EPCOS AG Fixed Inductors B82422T1561J000

Description
560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1561J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1561J000-ND
Fixed Inductors B82422T1561J000-ND
560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

560nH Unshielded Wirewound Inductor 450mA 310mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
450MA 310MOHM Inductor and Choke - 71-B82422T1561J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 310MOHM Inductor and Choke
71-B82422T1561J000
450MA 310MOHM Inductor and Choke 71-B82422T1561J000
FIXED IND 560NH 450MA 310MOHM SM Product overview: B82422T1561J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1561J000 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 450MA 310MOHM SM Product overview: B82422T1561J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1561J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422T1561J000-ND 71-B82422T1561J000
Product Name Fixed Inductors 450MA 310MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36273225152R2MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N4 0402DC-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details