EPCOS AG Fixed Inductors B82422T1473K000

Description
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422T1473K000CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1473K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 60MA 7 OHM SMD

FIXED IND 47UH 60MA 7 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82422T1473K000TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82422T Series, 47 H, 10%, 1210 [3225 Metric], 15 Mhz Epcos - 22C0467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422T Series, 47 H, 10%, 1210 [3225 Metric], 15 Mhz Epcos
22C0467
Surface Mount High Frequency Inductor, B82422T Series, 47 H, 10%, 1210 [3225 Metric], 15 Mhz Epcos 22C0467
Surface Mount High Frequency Inductor, B82422T Series, 47 H, 10%, 1210 [3225 Metric], 15 MHz

Surface Mount High Frequency Inductor, B82422T Series, 47 H, 10%, 1210 [3225 Metric], 15 MHz

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82422T1473K000CT-ND 22C0467
Product Name Fixed Inductors Surface Mount High Frequency Inductor, B82422T Series, 47 H, 10%, 1210 [3225 Metric], 15 Mhz Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details