EPCOS AG Fixed Inductors B82422T1473J000

Description
FIXED IND 47UH 60MA 7 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 47UH 60MA 7 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422T1473J000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 60MA 7 OHM SMD

FIXED IND 47UH 60MA 7 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82422T1473J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 60MA 7 OHM SMD

FIXED IND 47UH 60MA 7 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82422T1473J000TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 60mA 7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 47UH 60MA 7 OHM Inductor and Choke - 71-B82422T1473J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 60MA 7 OHM Inductor and Choke
71-B82422T1473J000
SMD 47UH 60MA 7 OHM Inductor and Choke 71-B82422T1473J000
FIXED IND 47UH 60MA 7 OHM SMD Product overview: B82422T1473J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 60MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 60MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1473J000 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 60MA 7 OHM SMD Product overview: B82422T1473J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 60MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 60MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82422T1473J000DKR-ND 71-B82422T1473J000
Product Name Fixed Inductors SMD 47UH 60MA 7 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details