TDK U.S.A. Corporation Automotive 47uH 2.52MHz 0.06A Inductor and Choke B82422T1473J

Description
Inductor General Purpose Molded Wirewound 47uH 5% 2.52MHz 27Q-Factor Ferrite 0.06A 7Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1473J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1473J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 47uH 5% 2.52MHz 27Q-Factor Ferrite 0.06A 7Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1473J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1473J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47uH 2.52MHz 0.06A Inductor and Choke - 71-B82422T1473J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 2.52MHz 0.06A Inductor and Choke
71-B82422T1473J
Automotive 47uH 2.52MHz 0.06A Inductor and Choke 71-B82422T1473J
Inductor General Purpose Molded Wirewound 47uH 5% 2.52MHz 27Q-Factor Ferrite 0.06A 7Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1473J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1473J can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 47uH 5% 2.52MHz 27Q-Factor Ferrite 0.06A 7Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1473J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1473J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82422T1473J
Product Name Automotive 47uH 2.52MHz 0.06A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1676942-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details