EPCOS AG Fixed Inductors B82422T1471K000

Description
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77042-2-ND
Fixed Inductors 495-77042-2-ND
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77042-6-ND
Fixed Inductors 495-77042-6-ND
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77042-1-ND
Fixed Inductors 495-77042-1-ND
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke - 71-B82422T1471K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke
71-B82422T1471K000
Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke 71-B82422T1471K000
Inductor General Purpose Molded Wirewound 0.47uH 10% 25.2MHz 30Q-Factor Ferrite 0.45A 0.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1471K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1471K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 0.47uH 10% 25.2MHz 30Q-Factor Ferrite 0.45A 0.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1471K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1471K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77042-2-ND 71-B82422T1471K000
Product Name Fixed Inductors Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603CS-51NXJLW - 1185099-0603CS-51NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0510 microH
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details