EPCOS AG Fixed Inductors B82422T1471J008

Description
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1471J008-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1471J008-ND
Fixed Inductors B82422T1471J008-ND
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422T1471J008-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126024 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details