EPCOS AG Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke B82422T1471J000

Description
Inductor General Purpose Molded Wirewound 0.47uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1471J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 0.47uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1471J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke - 71-B82422T1471J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke
71-B82422T1471J000
Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke 71-B82422T1471J000
Inductor General Purpose Molded Wirewound 0.47uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1471J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 0.47uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1471J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1471J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1471J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1471J000-ND
Fixed Inductors B82422T1471J000-ND
470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

470nH Unshielded Wirewound Inductor 450mA 300mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1471J000 B82422T1471J000-ND
Product Name Automotive 0.47uH 25.2MHz 0.45A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers