EPCOS AG SMD 3.9UH 250MA 1.3OHM Inductor and Choke B82422T1392K000

Description
FIXED IND 3.9UH 250MA 1.3OHM SMD Product overview: B82422T1392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 250MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 250MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9UH 250MA 1.3OHM SMD Product overview: B82422T1392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 250MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 250MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9UH 250MA 1.3OHM Inductor and Choke - 71-B82422T1392K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 250MA 1.3OHM Inductor and Choke
71-B82422T1392K000
SMD 3.9UH 250MA 1.3OHM Inductor and Choke 71-B82422T1392K000
FIXED IND 3.9UH 250MA 1.3OHM SMD Product overview: B82422T1392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 250MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 250MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392K000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 250MA 1.3OHM SMD Product overview: B82422T1392K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 250MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 250MA, 1.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1392K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1392K000-ND
Fixed Inductors B82422T1392K000-ND
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 2-SMD, J-Lead

3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1392K000 B82422T1392K000-ND
Product Name SMD 3.9UH 250MA 1.3OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 3.9 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N1 0201DS-5N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details