EPCOS AG Automotive 3.9uH 7.96MHz 0.25A Inductor and Choke B82422T1392J000

Description
Inductor General Purpose Molded Wirewound 3.9uH 5% 7.96MHz 30Q-Factor Ferrite 0.25A 1.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1392J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.9uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.9uH, 7.96MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 3.9uH 5% 7.96MHz 30Q-Factor Ferrite 0.25A 1.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1392J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.9uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.9uH, 7.96MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.9uH 7.96MHz 0.25A Inductor and Choke - 71-B82422T1392J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 3.9uH 7.96MHz 0.25A Inductor and Choke
71-B82422T1392J000
Automotive 3.9uH 7.96MHz 0.25A Inductor and Choke 71-B82422T1392J000
Inductor General Purpose Molded Wirewound 3.9uH 5% 7.96MHz 30Q-Factor Ferrite 0.25A 1.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1392J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.9uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.9uH, 7.96MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 3.9uH 5% 7.96MHz 30Q-Factor Ferrite 0.25A 1.3Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1392J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.9uH, 7.96MHz, 0.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.9uH, 7.96MHz, 0.25A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1392J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1392J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1392J000-ND
Fixed Inductors B82422T1392J000-ND
3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 2-SMD, J-Lead

3.9µH Unshielded Wirewound Inductor 250mA 1.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1392J000 B82422T1392J000-ND
Product Name Automotive 3.9uH 7.96MHz 0.25A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N0 0402CS-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers