Manufacturer: EPCOS (TDK)
Win Source Part Number: 912649-B82422T1271J0
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 270 nH Unshielded Wirewound Inductor 450 mA 210mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82422T1271J, B82422T1271J-ND
FIXED IND 270NH 450MA 210MOHM SM Product overview: B82422T1271J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1271J000 can be used for catalog matching and distributor lookup.
270nH Unshielded Wirewound Inductor 450mA 210mOhm Max 2-SMD, J-Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 912649-B82422T1271J000 | 71-B82422T1271J000 | B82422T1271J000-ND |
| Product Name | Fixed Inductors - B82422T1271J000 | 450MA 210MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Lead Style | J | J | |
| Inductance Range | 0.2700 microH |