TDK Corporation Automotive 0.27uH 25.2MHz 0.45A Inductor and Choke B82422T1271J

Description
Inductor General Purpose Molded Wirewound 0.27uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.21Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1271J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1271J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 0.27uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.21Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1271J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1271J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.27uH 25.2MHz 0.45A Inductor and Choke - 71-B82422T1271J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.27uH 25.2MHz 0.45A Inductor and Choke
71-B82422T1271J
Automotive 0.27uH 25.2MHz 0.45A Inductor and Choke 71-B82422T1271J
Inductor General Purpose Molded Wirewound 0.27uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.21Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1271J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1271J can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 0.27uH 5% 25.2MHz 30Q-Factor Ferrite 0.45A 0.21Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1271J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 25.2MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 25.2MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1271J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1271J - 1154011-B82422T1271J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82422T1271J
1154011-B82422T1271J
Fixed Inductors - B82422T1271J 1154011-B82422T1271J
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154011-B82422T1271J Packaging: Tape and Reel Current Rating: 450 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 270 nH Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 25.2 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 500 MHz DC Current: 450 mA Composition: Wirewound Height: 2.1 mm Width: 2.4892 mm Categories: Fixed Inductors DC Resistance (DCR): 210 mΩ Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Depth: 2.8 mm Max DC Current: 450 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154011-B82422T1271J
Packaging: Tape and Reel
Current Rating: 450 mA
Length: 3.2004 mm
Shielding: Unshielded
Inductance: 270 nH
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 25.2 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 500 MHz
DC Current: 450 mA
Composition: Wirewound
Height: 2.1 mm
Width: 2.4892 mm
Categories: Fixed Inductors
DC Resistance (DCR): 210 mΩ
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Max DC Current: 450 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1271J 1154011-B82422T1271J
Product Name Automotive 0.27uH 25.2MHz 0.45A Inductor and Choke Fixed Inductors - B82422T1271J
Mounting Option Surface Mount
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 5 (+/- %)
Q Factor 30
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details