EPCOS AG Fixed Inductors B82422T1223K000

Description
22µH Unshielded Wirewound Inductor 110mA 3.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 110mA 3.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422T1223K000CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 110mA 3.5Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 110mA 3.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1223K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 110MA 3.5 OHM SMD

FIXED IND 22UH 110MA 3.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82422T1223K000TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 110mA 3.5Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 110mA 3.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 22uH 2.52MHz 0.11A Inductor and Choke - 71-B82422T1223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 2.52MHz 0.11A Inductor and Choke
71-B82422T1223K000
Automotive 22uH 2.52MHz 0.11A Inductor and Choke 71-B82422T1223K000
Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 27Q-Factor Ferrite 0.11A 3.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 0.11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1223K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 27Q-Factor Ferrite 0.11A 3.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 0.11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82422T1223K000CT-ND 71-B82422T1223K000
Product Name Fixed Inductors Automotive 22uH 2.52MHz 0.11A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details