Manufacturer: EPCOS (TDK)
Win Source Part Number: 863197-B82422T1223J0
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µH Unshielded Wirewound Inductor 110 mA 3.5Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82422T1223J, B82422T1223J-ND
22µH Unshielded Wirewound Inductor 110mA 3.5Ohm Max 2-SMD, J-Lead
FIXED IND 22UH 110MA 3.5 OHM SMD
FIXED IND 22UH 110MA 3.5 OHM SMD
Inductor General Purpose Molded Wirewound 22uH 5% 2.52MHz 27Q-Factor Ferrite 0.11A 3.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1223J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 0.11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 0.11A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1223J000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 863197-B82422T1223J000 | 495-B82422T1223J000TR-ND | 71-B82422T1223J000 |
| Product Name | Fixed Inductors - B82422T1223J000 | Fixed Inductors | Automotive 22uH 2.52MHz 0.11A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | General Purpose | |
| Lead Style | J | J | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |