EPCOS AG Automotive 2.2uH 7.96MHz 0.32A Inductor and Choke B82422T1222J000

Description
Inductor General Purpose Molded Wirewound 2.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.32A 0.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1222J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1222J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 2.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.32A 0.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1222J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1222J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.2uH 7.96MHz 0.32A Inductor and Choke - 71-B82422T1222J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 7.96MHz 0.32A Inductor and Choke
71-B82422T1222J000
Automotive 2.2uH 7.96MHz 0.32A Inductor and Choke 71-B82422T1222J000
Inductor General Purpose Molded Wirewound 2.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.32A 0.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1222J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1222J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 2.2uH 5% 7.96MHz 30Q-Factor Ferrite 0.32A 0.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1222J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.96MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.96MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1222J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422T1222J000
912648-B82422T1222J000
Fixed Inductors - B82422T1222J000 912648-B82422T1222J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912648-B82422T1222J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µH Unshielded Wirewound Inductor 320 mA 800mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82422T1222J-ND, B82422T1222J

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912648-B82422T1222J000
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µH Unshielded Wirewound Inductor 320 mA 800mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82422T1222J-ND, B82422T1222J

Buy Now Datasheet
Fixed Inductors - 495-B82422T1222J000TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 320mA 800mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 320mA 800mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1222J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 320MA 800 MOHM

FIXED IND 2.2UH 320MA 800 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82422T1222J000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 320MA 800 MOHM

FIXED IND 2.2UH 320MA 800 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1222J000 912648-B82422T1222J000 495-B82422T1222J000TR-ND
Product Name Automotive 2.2uH 7.96MHz 0.32A Inductor and Choke Fixed Inductors - B82422T1222J000 Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details